A range of dust caps forcircular industrial ethernet RJ45 jacks. Stock number 706-0157 has a laynard and is for use with (ODVA) â Variant 1 circular ethernet receptacles. Stock number 706-0166 is IP67 rated, has a laynard and is for use with Sealed Variant 3 circular ethernet receptacles. Stock number 782-7613 is IP65 rated and is for use with Sealed Variant 3 circular ethernet receptacles. Stock number 788-4442 is IP67 rated with a lanyard and is for use with Sealed Variant 3 circular ethernet plug cordsets. Stock number 788-4470 is for use with Industrial Circular Standard USB panel mount, metal shell plug kits and IP67 ODVA plug kits
IP Rating = IP67
Material = Thermoplastic
Cord Included = Yes
Colour = Black
Circular Sealed RJ-45 Connectors
DUST COVER; Accessory Type:Closure Cap; For Use With:Circular Sealed RJ-45 Receptacle Connectors; Connector Body Material:Thermoplast
Dust Cap / Cover, Closure Cap, Circular Sealed RJ-45 Receptacle Connectors, Thermoplastic Body RoHS Compliant: Yes
RS Components, Ltd. | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Caps, Grips, and Closures | Caps, Grips, and Closures | Caps, Grips, and Closures | Caps, Grips, and Closures |
Product Number | 7060166 | 1-1546406-1 | 21M7051 | 45Y9157 |
Product Name | Dust Cap | Dust Cover; Accessory Type Te Connectivity | Dust Cap / Cover, Closure Cap, Circular Sealed Rj-45 Receptacle Connectors, Thermoplastic Body Rohs Compliant Te Connectivity | |
Material | Thermoplastic | Thermoplastic Body |