These Lumberg empty Minimodul⢠housing take crimp contacts (3111G/L_031 Series), see stock number 737-8543 typical, for indirect mating of wire to board connections.
Connector Type = Wire
Body Material = PBT
Length = 25mm
Number of Contacts = 9
Series = Minimodul
These Lumberg empty Minimodul⢠housing take crimp contacts (3111G/L_031 Series), see stock number 737-8543 typical, for indirect mating of wire to board connections.
Connector Type = Wire
Body Material = PBT
Length = 25mm
Number of Contacts = 9
Series = Minimodul
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Caps, Grips, and Closures |
Product Number | 7378509 |
Overall Length | 0.9843 inch (25 mm) |