The EC Series caps fit 36- and 68- pin Champ 050 series connectors and 50-pin Champ-type connectors. Designed for easy application and removal in areas not readily accessible.
Material: Low-Density Polyethylene
Standard Color: Red
For other materials and color options, please contact us at 1.888.CAPLUGS.
Caplugs | |
---|---|
Product Category | Caps, Grips, and Closures |
Product Number | EC-48 |
Product Name | Caps for Threaded Connectors |
Features | Threaded |