AFC Cable Systems, Inc. AFC Cable Systems 160-021 Non-Metallic Electrical Tubing, 3/4", 100FT, Black 160-021

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFC Cable Systems 160-021 Non-Metallic Electrical Tubing, 3/4
Chanhassen, MN, United States
AFC Cable Systems 160-021 Non-Metallic Electrical Tubing, 3/4", 100FT, Black
27213
AFC Cable Systems 160-021 Non-Metallic Electrical Tubing, 3/4", 100FT, Black 27213
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-021 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized under component program Max. Temperature Rating: 60°C (140°F) CSA certified for 3/8" to 2" sizes VW-1 Flammability Nominal Size: 3/4 Spool Size: 100' Typical O.D. (in):1.04 Typical I.D. (in): .83 Black

Ideal for covering wires and fiber optic cables high vibration areas.

  • AFC Cable Systems 160-021 Non-Metallic Electrical Tubing
  • Category: Tubing & Conduit
  • Manufacturer: AFC Cable Systems
  • Highly flexible black PVC material
  • Resistant to oil, water and corrosion
  • UL recognized under component program
  • Max. Temperature Rating: 60°C (140°F)
  • CSA certified for 3/8" to 2" sizes
  • VW-1 Flammability
  • Nominal Size: 3/4
  • Spool Size: 100'
  • Typical O.D. (in):1.04
  • Typical I.D. (in): .83
  • Black
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Conduit
Product Number 27213
Product Name AFC Cable Systems 160-021 Non-Metallic Electrical Tubing, 3/4", 100FT, Black
Material PVC & CPVC; PVC
Unlock Full Specs
to access all available technical data

Similar Products

PMA Cable Protection - PMAFLEX PIS/PIH - igus® inc.
Specs
Material Polyamide 12
Flexibility Flexible
Size 0.2400 to 4.98 inch (6.1 to 126 mm)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
 - 8808212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanized Steel
Temperature Rating -148 to 572 F (-100 to 300 C)
View Details