Electri-Flex Company Liquidtight Flexible Metal Conduit (LFMC) EMCS-14

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Metal Conduit (LFMC) - EMCS-14 - Electri-Flex Company
Roselle, IL, USA
Liquidtight Flexible Metal Conduit (LFMC)
EMCS-14
Liquidtight Flexible Metal Conduit (LFMC) EMCS-14
Type EMCS is a hybrid of SLA and EMS. It utilizes the same bronze core and PVC jacket as EMS, but gets further screening protection from a tinned copper braid as found in the SLA product. For a low-smoke, low flame spread, zero-halogen version, ask for HFEMCS. Construction: Inner Core: Bronze 3/8” – 2” Fully Interlocked Profile Shielded with a tinned copper braid Liquidtight Jacket: Flexible PVC Resistant to Oils and Mild Acids Flame Retardant Sunlight Resistant (UV) Application: Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) Shield-Flex, SLA, EMS and HFEMCS are trademarks of Electri-Flex Company, registered in the U.S. Patent and Trademark Office.

Type EMCS is a hybrid of SLA and EMS. It utilizes the same bronze core and PVC jacket as EMS, but gets further screening protection from a tinned copper braid as found in the SLA product.

For a low-smoke, low flame spread, zero-halogen version, ask for HFEMCS.

Construction:

Inner Core:

  • Bronze
  • 3/8” – 2” Fully Interlocked Profile
  • Shielded with a tinned copper braid

Liquidtight Jacket:

  • Flexible PVC
  • Resistant to Oils and Mild Acids
  • Flame Retardant
  • Sunlight Resistant (UV)

Application:

  • Accepts Standard Metallic Liquidtight Fittings
  • Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI)

Shield-Flex, SLA, EMS and HFEMCS are trademarks of Electri-Flex Company, registered in the U.S. Patent and Trademark Office.

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Number EMCS-14
Product Name Liquidtight Flexible Metal Conduit (LFMC)
Material Bronze
Flexibility Flexible
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquidtight Flexible Metal Conduit (LFMC) - LT-11 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - CBLA-10 - Electri-Flex Company
Specs
Material PVC Coated Steel
Flexibility Flexible
Size 0.3750 inch (9.52 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - HFSLA-13 - Electri-Flex Company
Specs
Material Galvanized Steel
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - HFEMCS-13 - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details