Electri-Flex Company Liquidtight Flexible Metal Conduit (LFMC) LT-11

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Metal Conduit (LFMC) - LT-11 - Electri-Flex Company
Roselle, IL, USA
Liquidtight Flexible Metal Conduit (LFMC)
LT-11
Liquidtight Flexible Metal Conduit (LFMC) LT-11
A general purpose flexible, non-UL spec grade liquidtight steel conduit designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Construction: Inner Core: Corrosion Resistant Plated Steel ¼” – 2” Squarelock Profile 2-1/2” – 6” Fully Interlocked Profile 5/16” – 2” Contain Nylon Cord Packing Liquidtight Jacket: Flexible PVC Resistant to Oils and Mild Acids Application: Machine Tools Industrial Environments Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Compatible with standard liquidtight connectors

A general purpose flexible, non-UL spec grade liquidtight steel conduit designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors.

Construction:

Inner Core:

  • Corrosion Resistant Plated Steel
  • ¼” – 2” Squarelock Profile
  • 2-1/2” – 6” Fully Interlocked Profile
  • 5/16” – 2” Contain Nylon Cord Packing

Liquidtight Jacket:

  • Flexible PVC
  • Resistant to Oils and Mild Acids

Application:

  • Machine Tools
  • Industrial Environments
  • Wet and Oily Locations
  • Outdoor use due to the inherent UV resistance of PVC
  • Compatible with standard liquidtight connectors
Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Number LT-11
Product Name Liquidtight Flexible Metal Conduit (LFMC)
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquidtight Flexible Metal Conduit (LFMC) - CSA-16 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Flexible Metal Conduit (FMC) - USL-716 - Electri-Flex Company
Specs
Material Galvanized Steel
Flexibility Flexible
Units English Size; Metric Size
View Details
Liquidtight Flexible Metal Conduit (LFMC) - SLA-10 - Electri-Flex Company
Specs
Material Galvanized Steel
Size 0.3750 inch (9.52 mm)
Units English Size; Metric Size
View Details
Liquidtight Flexible Metal Conduit (LFMC) - CEA-16 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details