Hardness Testing Machine Description
1. Prefessional designed
2. High quality,reasonable price
3. Good after-sale service
Hardness Testing Machine Parameter
Model Name & Specimen
Rockwell hardness tester
Specification Measuring Range 20-88HRA, 20-100HRB, 20-70HRC
Strenghth 588.4N(60kgf), 980.7N(100kgf), 1471N(150kfg)
Maximum Height 100mm
Distance between pressure head and tester wall 105mm
Outside Dimension 180×270×560 (mm)
Weight 140kg (appro.)
Accessaries large / small and v-shaped testing bench each 1 set; cone-shaped diamond pressure head 1 set; 1/16" steel ball pressure head 1 piece; standard Rockwell hardness sheet 3 pieces
Hardness Testing Machine Description
1. Prefessional designed
2. High quality,reasonable price
3. Good after-sale service
Hardness Testing Machine Parameter
- Model Name & Specimen
- Rockwell hardness tester
- Specification Measuring Range 20-88HRA, 20-100HRB, 20-70HRC
- Strenghth 588.4N(60kgf), 980.7N(100kgf), 1471N(150kfg)
- Maximum Height 100mm
- Distance between pressure head and tester wall 105mm
- Outside Dimension 180×270×560 (mm)
- Weight 140kg (appro.)
- Accessaries large / small and v-shaped testing bench each 1 set; cone-shaped diamond pressure head 1 set; 1/16" steel ball pressure head 1 piece; standard Rockwell hardness sheet 3 pieces