RS Components, Ltd. 2119140

Description
Also known as oil seals, these seals are ideal for excluding dirt, dust, water or any other contaminant whilst retaining lubricant in rotary shaft equipment. They are generally used as a means of protecting the bearings of rotating shafts. Replaceable without damage to the housing bore. No need for circlips, sealants or retaining plates Inside Diameter = 35mm Outside Diameter = 52mm Thickness = 7mm Type = Shaft Seal Material = Nitrile Rubber Minimum Operating Temperature = -40°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2119140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Also known as oil seals, these seals are ideal for excluding dirt, dust, water or any other contaminant whilst retaining lubricant in rotary shaft equipment. They are generally used as a means of protecting the bearings of rotating shafts. Replaceable without damage to the housing bore. No need for circlips, sealants or retaining plates Inside Diameter = 35mm Outside Diameter = 52mm Thickness = 7mm Type = Shaft Seal Material = Nitrile Rubber Minimum Operating Temperature = -40°C Maximum Operating Temperature = +100°C

Also known as oil seals, these seals are ideal for excluding dirt, dust, water or any other contaminant whilst retaining lubricant in rotary shaft equipment. They are generally used as a means of protecting the bearings of rotating shafts.
Replaceable without damage to the housing bore. No need for circlips, sealants or retaining plates
Inside Diameter = 35mm
Outside Diameter = 52mm
Thickness = 7mm
Type = Shaft Seal
Material = Nitrile Rubber
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category O-rings
Product Number 2119140
Inside Diameter (ID) 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8289185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter (ID) 0.6299 inch (16 mm)
Cross-section 0.2756 inch (7 mm)
Outside Diameter (OD) 1.02 inch (26 mm)
View Details
 - 8792710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter (ID) 1.97 inch (50 mm)
Cross-section 0.3150 inch (8 mm)
Outside Diameter (OD) 3.15 inch (80 mm)
View Details
 - 8792716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter (ID) 0.5906 inch (15 mm)
Cross-section 0.2756 inch (7 mm)
Outside Diameter (OD) 1.38 inch (35 mm)
View Details
 - 5279813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter (ID) 0.3618 inch (9.19 mm)
Cross-section 0.1031 inch (2.62 mm)
Outside Diameter (OD) 0.5625 inch (14.29 mm)
View Details