TDK PS series pin terminal electromagnetic buzzers are designed for easy incorporation into various circuits. The buzzers are high performing and employ unimorph piezoelectric elements. They feature extremely low power consumption. Because the buzzers are designed for external excitation the same part can serve as a tone oscillator and also a buzzer.
Washing Machines. Computer terminals. Electric Ranges. Devices requiring speech synthesis output
Mounting Type = PCB Mount
Minimum Supply Voltage = 10V ac
Maximum Supply Voltage = 20V ac
Drive Type = External
Tone Type = Low
Diameter = 23mm
Height = 10.5mm
Dimensions = 23 (Dia.) x 10.5mm
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +70°C
TDK PS series pin terminal electromagnetic buzzers are designed for easy incorporation into various circuits. The buzzers are high performing and employ unimorph piezoelectric elements. They feature extremely low power consumption. Because the buzzers are designed for external excitation the same part can serve as a tone oscillator and also a buzzer.
Washing Machines. Computer terminals. Electric Ranges. Devices requiring speech synthesis output
Mounting Type = PCB Mount
Minimum Supply Voltage = 10V ac
Maximum Supply Voltage = 20V ac
Drive Type = External
Tone Type = Low
Diameter = 23mm
Height = 10.5mm
Dimensions = 23 (Dia.) x 10.5mm
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +70°C
Buzzers Transducer, Externally Driven Piezo 10V 2kHz 80dB @ 10V, 10cm Through Hole PC Pins
BUZZER PIEZO 10V 19MM TH
RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
Product Number | 1347309 | 445-172993-ND | PS1920P02 |
Product Name | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens | |
Technology | Piezoelectric | ||
Mounting | PCB Mount | Through Hole | |
Diameter / Length | 23 mm (0.9055 inch) | ||
Voltage | 20 volts | 20 volts | |
Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |