Round panel mounting buzzer designed for automotive use. High output levels. Internal circuitry for dc operation
Mounting Type = Screw Mount
Minimum Supply Voltage = 12V dc
Maximum Supply Voltage = 24V dc
Sound Level = 112dB
Drive Type = External
Tone Type = Intermittent
Diameter = 89mm
Height = 34.5mm
Dimensions = 89 (Dia.) x 34.5mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Audio Transducers and Buzzers |
Product Number | 8055288 |
Technology | Piezoelectric |
Terminations | Screw Terminals |
Diameter / Length | 89 mm (3.5 inch) |
Tone | Noncontinuous |