Murata Electronics Audio Products - Alarms, Buzzers, and Sirens PKM17EPP-2002-B0

Description
Win Source Part Number: 992825-PKM17EPP-2002 -B0 Category: Audio Products>Alarms, Buzzers, and Sirens Series: PK Termination: PC Pins Package: Bulk Height - Seated (Max): 0.406" (10.30mm) Standard Package: 1,000 Voltage - Rated: 3 V Technology: Piezo Frequency: 2kHz Input Type: Zero-Peak Signal Operating Mode: Ringer Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.669" Dia (17.00mm) Sound Pressure Level (SPL): 70dB @ 3V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: Murata Electronics Other Names: PKM17EPP2002B0,490-4 688 Base Product Number: PKM17EPP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - PKM17EPP-2002-B0 - Win Source Electronics
Yishun, Singapore
Audio Products - Alarms, Buzzers, and Sirens
PKM17EPP-2002-B0
Audio Products - Alarms, Buzzers, and Sirens PKM17EPP-2002-B0
Win Source Part Number: 992825-PKM17EPP-2002 -B0 Category: Audio Products>Alarms, Buzzers, and Sirens Series: PK Termination: PC Pins Package: Bulk Height - Seated (Max): 0.406" (10.30mm) Standard Package: 1,000 Voltage - Rated: 3 V Technology: Piezo Frequency: 2kHz Input Type: Zero-Peak Signal Operating Mode: Ringer Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.669" Dia (17.00mm) Sound Pressure Level (SPL): 70dB @ 3V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: Murata Electronics Other Names: PKM17EPP2002B0,490-4 688 Base Product Number: PKM17EPP

Win Source Part Number: 992825-PKM17EPP-2002-B0
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: PK
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.406" (10.30mm)
Standard Package: 1,000
Voltage - Rated: 3 V
Technology: Piezo
Frequency: 2kHz
Input Type: Zero-Peak Signal
Operating Mode: Ringer
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.669" Dia (17.00mm)
Sound Pressure Level (SPL): 70dB @ 3V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: Murata Electronics
Other Names: PKM17EPP2002B0,490-4688
Base Product Number: PKM17EPP

Supplier's Site Datasheet
 - 1065395P - RS Components, Ltd.
Corby, Northants, United Kingdom
This is a range of high sound output piezo buzzers. They are suitable for PCB mounting and are housed in a circular case. Maximum Supply Voltage = 25V dc Sound Level = 70dB Drive Type = External Tone Type = Sounder Diameter = 17mm Height = 8.6mm Dimensions = 17 (Dia.) x 8.6mm Minimum Operating Temperature = -20°C Maximum Operating Temperature = +70°C Maximum Frequency = 2kHz Delivery on production packaging - Reel. This product is non-returnable.

This is a range of high sound output piezo buzzers. They are suitable for PCB mounting and are housed in a circular case.
Maximum Supply Voltage = 25V dc
Sound Level = 70dB
Drive Type = External
Tone Type = Sounder
Diameter = 17mm
Height = 8.6mm
Dimensions = 17 (Dia.) x 8.6mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +70°C
Maximum Frequency = 2kHz
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1065395 - RS Components, Ltd.
Corby, Northants, United Kingdom
This is a range of high sound output piezo buzzers. They are suitable for PCB mounting and are housed in a circular case. Maximum Supply Voltage = 25V dc Sound Level = 70dB Drive Type = External Tone Type = Sounder Diameter = 17mm Height = 8.6mm Dimensions = 17 (Dia.) x 8.6mm Minimum Operating Temperature = -20°C Maximum Operating Temperature = +70°C Maximum Frequency = 2kHz

This is a range of high sound output piezo buzzers. They are suitable for PCB mounting and are housed in a circular case.
Maximum Supply Voltage = 25V dc
Sound Level = 70dB
Drive Type = External
Tone Type = Sounder
Diameter = 17mm
Height = 8.6mm
Dimensions = 17 (Dia.) x 8.6mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +70°C
Maximum Frequency = 2kHz

Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - PKM17EPP-2002-B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKM17EPP-2002-B0
Audio Products - Alarms, Buzzers, and Sirens PKM17EPP-2002-B0
BUZZER PIEZO 3V 17MM TH

BUZZER PIEZO 3V 17MM TH

Supplier's Site
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-4688-ND
Alarms, Buzzers, and Sirens 490-4688-ND
Buzzers Transducer, Externally Driven Piezo 3V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 3V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PKM17EPP-2002-B0 1065395P PKM17EPP-2002-B0 490-4688-ND
Product Name Audio Products - Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens
Technology Piezoelectric
Diameter / Length 17 mm (0.6693 inch)
Tone Noncontinuous Noncontinuous
Frequency 2000 Hz 2000 Hz
Sound Pressure Level 70 dB 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - 5358427P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Terminations PCPins
Diameter / Length 22.1 mm (0.8701 inch)
View Details
Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
BZ Series Buzzers & Clappers - 20000-83 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Shape Round
View Details
2 suppliers
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details