Panel hole mounting multifunction buzzer. three or more PCB pin connections. High output levels. Internal circuitry for dc operation
Mounting Type = Panel Mount
Minimum Supply Voltage = 6V dc
Maximum Supply Voltage = 28V dc
Sound Level = 92dB
Drive Type = Internal
Tone Type = Continuous, Fast Pulse
Diameter = 35.5mm
Height = 23.5mm
Dimensions = 35.5 (Dia.) x 23.5mm
Minimum Operating Temperature = -30°C
RS Components, Ltd. | |
---|---|
Product Category | Audio Transducers and Buzzers |
Product Number | 237962 |
Technology | Piezoelectric |
Mounting | Panel |
Diameter / Length | 35.5 mm (1.4 inch) |
Tone | Continuous; Noncontinuous |