PCB continuous tone buzzer 12Vdc 78dB
| RS Components, Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 238050 |
| Product Name | Piezo Buzzers |
| Technology | Piezoelectric |
| Shape | Round |
| Terminations | PCPins |
| Diameter / Length | 23.8 mm (0.9370 inch) |