Audio Indicators & Alerts buzzer, 12.8 mm x 12.8 mm x 6.5 mm deep, M, 5 V, 88 dB, Surface Mount, Audio Indicator
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 88dB @ 5V, 10cm Surface Mount Solder Pads
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 88dB @ 5V, 10cm Surface Mount Solder Pads
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 88dB @ 5V, 10cm Surface Mount Solder Pads
VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|
Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
Product Number | CMI-1265-88-SMT-TR | 102-CMI-1265-88-SMT-CT-ND |
Product Name | Audio Indicators & Alerts | Alarms, Buzzers, and Sirens |
Terminations | Solder Tabs | |
Mounting | Surface | |
Frequency | 2400 Hz | |
Sound Pressure Level | 88 dB |