so well, Zalman had to capitalize the MAX in the product name just so you didn't miss it. Optimally designed pure copper fins effectively disperse heat away from the CPU via composite heatpipes, while the high capacity 135mm fan quickly cools the heatsink for stable operation of high performance CPUs.
CNPS9900 MAX utilizes Composite heatpipe which is 50% more effective in transferring heat compared to ordinary heatpipes.
Ultra Quiet 135mm Red LED Fan
An ultra quiet 135mm fan is incorporated for minimized noise. The Red LEDs heighten the cool aesthetics.
Black-Pearl Nickel Plating
The entire copper heatsink of CNPS9900 MAX is "Black-Pearl" Nickel Plated for long-term corrosion resistance, while the deep
"Black-Pearl" tone along with the high intensity Blue / Red LEDs reinforce its powerful aesthetics.
PWM Fan Speed Control
The PWM(Pulse Width Modulation) Fan automatically adjusts fan speed(RPM) according to the CPU’s temperature, while the included Resistor Cable(RC7P) provides the option of reducing the input voltage for overall reduction of fan speed and noise.
- Quiet Mode (w/ RC7P): 900 - 1,500RPM / 18 - 27dBA ±10%
- Normal Mode: 900 - 1,700RPM / 18 - 30dBA ±10% High Performance Super Thermal Grease ZM-STG2
The included all new high performance thermal grease ZM-STG2 maximizes heat transfer from the CPU to the base of CNPS9900 MAX for intensified cooling performance.
Versatile Compatibility
CNPS9900 MAX accommodates a broad range of sockets.
Intel LGA1156 / 1366 / 775
AMD AM3 / AM2+ / AM2
Pentium 4, Celeron D, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Pentium Dual Core, Core i7, Core i5, Core i3, Core i7 Extreme, Sempron, Athlon, Athlon FX, Opteron, Phenom, Athlon X2, Phenom II, Athlon II
Xoxide | |
---|---|
Product Category | Heat Sinks |
Product Number | 70144 |
Product Name | Zalman-CNPS9900 MAX CPU Cooler - Red LED |