The SK 02 heat sink comes with guide grooves for cover plates or boards and is available in 50 mm, 75 mm and 100 mm lengths.
For Use With = CB, TO-3
Length = 75mm
Width = 115mm
Height = 63mm
Dimensions = 75 x 115 x 63mm
Thermal Resistance = 1.6K/W
Mounting = Screw
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Heat Sinks |
Product Number | 1898785 |
L | 75 mm (2.95 inch) |