Heat Sink TO-220 Aluminum Alloy 5.5W @ 75°C Board Level, Vertical
DigiKey | |
---|---|
Product Category | Heat Sinks |
Product Number | 102-4236-ND |
Product Name | Heat Sinks |
Device | Passive Heat Sink |
L | 25 mm (1 inch) |
W | 35 mm (1.38 inch) |
H | 12.7 mm (0.5000 inch) |