TONGYU Technology Co., Ltd. CPU Liquid Cooler TY-C03

Description
Name: CPU Liquid Cooler Item No.: TY-C03 Material: C1100 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200PSIto detect leak Application: PC Liquid cooling, CPU heatsink, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: CPU Liquid Cooler Item No.: TY-C03 Material: C1100 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200PSIto detect leak Application: PC Liquid cooling, CPU heatsink, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
CPU Liquid Cooler - TY-C03 - TONGYU Technology Co., Ltd.
Zhongshan City, China
CPU Liquid Cooler
TY-C03
CPU Liquid Cooler TY-C03
Name: CPU Liquid Cooler Item No.: TY-C03 Material: C1100 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200PSIto detect leak Application: PC Liquid cooling, CPU heatsink, water cooling, thermoelectric cooling system Custom Design: Available

Name: CPU Liquid Cooler

Item No.: TY-C03

Material: C1100

Appearance: No oxidation, inner and outer surfaces clean, no impurities

Parameters: 200PSIto detect leak

Application: PC Liquid cooling, CPU heatsink, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Heat Sinks
Product Number TY-C03
Product Name CPU Liquid Cooler
Device Thermo-Electric Cooler; Liquid Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heat Sinks - 2170488-6 - TE Connectivity
View Details
2 suppliers
Heatsinks - 1846731 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 40 mm (1.57 inch)
H 22 mm (0.8661 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details