Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
DigiKey | |
---|---|
Product Category | Heat Sinks |
Product Number | 294-1109-ND |
Product Name | Heat Sinks |
Device | Passive Heat Sink |
L | 28 mm (1.11 inch) |
W | 28.19 mm (1.11 inch) |
H | 9.02 mm (0.3550 inch) |