TE Connectivity 3-Phase Filters 2-1609969-0

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 7 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 2-1609969-0 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
2-1609969-0
3-Phase Filters 2-1609969-0
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 7 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 7
  • Leakage Current (Max) (230VAC, 50Hz) : 10
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Supplier's Site
Power Line Filter, 3Phase, 7A, Tb Rohs Compliant Corcom Te Connectivity - 04AJ5896 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3Phase, 7A, Tb Rohs Compliant Corcom Te Connectivity
04AJ5896
Power Line Filter, 3Phase, 7A, Tb Rohs Compliant Corcom Te Connectivity 04AJ5896
POWER LINE FILTER, 3PHASE, 7A, TB ROHS COMPLIANT: YES

POWER LINE FILTER, 3PHASE, 7A, TB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2-1609969-0 04AJ5896
Product Name 3-Phase Filters Power Line Filter, 3Phase, 7A, Tb Rohs Compliant Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609952-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
3-Phase Filters - 1-2405082-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
2 suppliers
3-Phase Filters - 1609989-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 180 amps
View Details
2 suppliers
Multi-Function Inlet Filters - 1-1609112-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details