The Intel® Solid-State Drive DC S3500 Series combines fast, consistent read performance with strong data protection and low active power levels to provide superior quality of service for video conferencing, big data analytics, or virtual client applications. Consistently low read latencies of 50 µs typical (500 µs max for 99.9 percent of the time) along with a tight distribution of up to 75,000 input/output operations per second (IOPS) delivers a high-performance, reliable, and efficient SSD specifically designed for data center application upgrades.
Intel Corporation | |
---|---|
Product Category | Data Storage Systems |
Product Name | Intel® SSD DC S3500 Series (240GB, 1.8in SATA 6Gb/s, 20nm, MLC) |
Device Type | Solid State Drive |
Interface | SATA 3.0 6Gb/S |
Mounting Options | 1.8" |
Operating Temperature | 32 to 158 F (0 to 70 C) |