Intuitive measurement made easy See it - try it - believe it: reliable workpiece measurement has never been that fast featuring a single field-of-view - system with a variety of 2D measurement features, either in manual or fully automatic CNC operation. And design options go even further: depending on your specific needs and requirements, you can choose between two powerful Schneider software packages: M3 and award-winning SAPHIR QD. Many decades of experience in the design of high-precision multi-sensor measuring machines have gone into the development and manufacture of the V-CAD rapid series. V-CAD rapid stands for reliability you can count on, and values you can trust - made in Germany- made by Schneider Messtechnik.
Standard features of V-CAD rapid
5-megapixel CCD B/W camera
Telecentric 4-step motorized zoom lens
4 different fields of view for spot-on measurement
Telecentric LED transmitted light illumination
LED ring light illumination for incident light measurement
Multi-touch panel PC equipped with WIN7
LAN and WLAN network connection
Measurement software M3
Measurement and analysis software SAPHIR
Factory calibration certificate
Granite / aluminum sandwich design
Key benefits of V-CAD rapid
Automatic recognition of geometric primitives (basic shapes) without pre-selection
No need for manual workpiece alignment in the field of view
4-step motorized zoom lens for reliable measurement even of minute workpiece features
Measurement in a matter of seconds
Mobile design
Measurement software M3 with image processing feature
M3 is a measurement software with image processing features designed for use on a touch-screen panel PC. This valuable tool enables accurate and precise manual measurement of geometrical elements by means of an intuitive multi-touch operating system. Among its main strengths are the well-structured user interface as well as its innovative image processing functions ensuring fast and reproducible measurement point acquisition. All element-related reports can be displayed in both graphical and tabular format. The software also includes a tolerance checking feature in accordance with the pertinent DIN/ISO standards.
Intuitive measurement made easy See it - try it - believe it: reliable workpiece measurement has never been that fast featuring a single field-of-view - system with a variety of 2D measurement features, either in manual or fully automatic CNC operation. And design options go even further: depending on your specific needs and requirements, you can choose between two powerful Schneider software packages: M3 and award-winning SAPHIR QD. Many decades of experience in the design of high-precision multi-sensor measuring machines have gone into the development and manufacture of the V-CAD rapid series. V-CAD rapid stands for reliability you can count on, and values you can trust - made in Germany- made by Schneider Messtechnik.
Standard features of V-CAD rapid
- 5-megapixel CCD B/W camera
- Telecentric 4-step motorized zoom lens
- 4 different fields of view for spot-on measurement
- Telecentric LED transmitted light illumination
- LED ring light illumination for incident light measurement
- Multi-touch panel PC equipped with WIN7
- LAN and WLAN network connection
- Measurement software M3
- Measurement and analysis software SAPHIR
- Factory calibration certificate
- Granite / aluminum sandwich design
Key benefits of V-CAD rapid
- Automatic recognition of geometric primitives (basic shapes) without pre-selection
- No need for manual workpiece alignment in the field of view
- 4-step motorized zoom lens for reliable measurement even of minute workpiece features
- Measurement in a matter of seconds
- Mobile design
Measurement software M3 with image processing feature
M3 is a measurement software with image processing features designed for use on a touch-screen panel PC. This valuable tool enables accurate and precise manual measurement of geometrical elements by means of an intuitive multi-touch operating system. Among its main strengths are the well-structured user interface as well as its innovative image processing functions ensuring fast and reproducible measurement point acquisition. All element-related reports can be displayed in both graphical and tabular format. The software also includes a tolerance checking feature in accordance with the pertinent DIN/ISO standards.