The Parco PSC-90 Series student microscope is ruggedly designed, durable and made from metal. This series meets the standard essential teaching requirements for use by junior and high school students, yet is economically priced for those on limited budgets. These full size microscopes combine quality optics and rugged mechanics all at an affordable price. Suitable for grades 8 to 12. Limited lifetime warranty. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
Choice of monocular 45º inclined head, 45º dual view head or 90º video head
Locked-on 10x wide-field eyepiece with built-in calibrated pointer
Choice of coaxial or separate coarse and fine focusing
Rack and pinion focusing with slip clutch and adjustable rack stop to prevent slide damage
0.65 N.A. condenser and 5-hole disc diaphragm
115mm x 120mm plain stage with locked on stage clips
Stage is pre-drilled to accept optional mechanical stage (MS10 or MS20)
Built-in illumination system in base with on/off switch
Swing open base for easy access to replace light bulb
Three-wire grounded power cord
Complete with dust cover and instruction manual
The Parco PSC-90 Series student microscope is ruggedly designed, durable and made from metal. This series meets the standard essential teaching requirements for use by junior and high school students, yet is economically priced for those on limited budgets. These full size microscopes combine quality optics and rugged mechanics all at an affordable price. Suitable for grades 8 to 12. Limited lifetime warranty.
strong>
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
- Choice of monocular 45º inclined head, 45º dual view head or 90º video head
- Locked-on 10x wide-field eyepiece with built-in calibrated pointer
- Choice of coaxial or separate coarse and fine focusing
- Rack and pinion focusing with slip clutch and adjustable rack stop to prevent slide damage
- 0.65 N.A. condenser and 5-hole disc diaphragm
- 115mm x 120mm plain stage with locked on stage clips
- Stage is pre-drilled to accept optional mechanical stage (MS10 or MS20)
- Built-in illumination system in base with on/off switch
- Swing open base for easy access to replace light bulb
- Three-wire grounded power cord
- Complete with dust cover and instruction manual