CIQTEK SEM5000 is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (SuperTunnel), low aberration, and non-immersion objective lens, achieves low voltage high-resolution imaging, the magnetic specimen can also be analyzed.
With optical navigation, automated functionalities, carefully designed human-computer interaction user interface, and optimized operation and use process, no matter if you are an expert or not, you can quickly get started and complete high-resolution imaging and analysis work.
CIQTEK Co., Ltd | |
---|---|
Product Category | Microscopes |
Product Number | SEM5000 |
Product Name | Field Emission Scanning Electron Microscope |
Application | Metallurgical; Semiconductor |
Grade | Benchtop; Research |
Microscope Type | Scanning Electron Microscope |
Features | Digital Display; Mechanical Stage |
Remote Interface | Computer Interface; Application Software Included. |