The LTM series features high resolution DIN objectives. The base of the instrument is ruggedly constructed to avoid tip overs and is coated to stand up to acid and chemical reagents. Used in general classrooms throughout North America. Suitable for grades 8 to 12. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
360º rotating head inclined at 45º
Locked-on 10x wide field eyepiece with calibrated pointer
Four-position reverse nosepiece with parfocaled and parcentered achromatic color-coded DIN objectives
Built-in mechanical stage
Rack and pinion adjustable 1.25 N.A. Abbe condenser and iris diaphragm
Separate coarse and fine focus with rack and pinion mechanisms that have positive stops at both ends of the stage travel to prevent damage to delicate specimens or optics
Built-in illumination system in base with on/off switch
LED illumination with light intensity control
Rechargeable model includes rechargeable (NiMH) batteries and single adapter
Cord holder for convenient storage
Comes complete with dust cover and instruction manual strong>
The LTM series features high resolution DIN objectives. The base of the instrument is ruggedly constructed to avoid tip overs and is coated to stand up to acid and chemical reagents. Used in general classrooms throughout North America. Suitable for grades 8 to 12. Limited lifetime warranty.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
- 360º rotating head inclined at 45º
- Locked-on 10x wide field eyepiece with calibrated pointer
- Four-position reverse nosepiece with parfocaled and parcentered achromatic color-coded DIN objectives
- Built-in mechanical stage
- Rack and pinion adjustable 1.25 N.A. Abbe condenser and iris diaphragm
- Separate coarse and fine focus with rack and pinion mechanisms that have positive stops at both ends of the stage travel to prevent damage to delicate specimens or optics
- Built-in illumination system in base with on/off switch
- LED illumination with light intensity control
- Rechargeable model includes rechargeable (NiMH) batteries and single adapter
- Cord holder for convenient storage
- Comes complete with dust cover and instruction manual
strong>