Cole-Parmer Cole-Parmer Dual-Power Stereomicroscope, 10x/30x; 115V GO-48920-30

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Dual-Power Stereomicroscope, 10x/30x; 115V - GO-48920-30 - Cole-Parmer
Vernon Hills, IL, United States
Cole-Parmer Dual-Power Stereomicroscope, 10x/30x; 115V
GO-48920-30
Cole-Parmer Dual-Power Stereomicroscope, 10x/30x; 115V GO-48920-30
• Larger stage accommodates bigger specimens These full-size, dual-power stereomicroscopes stand 13'' tall and have a working distance of 84 mm. They feature a 45 inclined swivel head that rotates 360 and has adjustable diopter and interpupillary controls. Paired objectives are mounted in a revolving turret. Change magnification by rotating the turret 90 . Paired 10x widefield eyepieces have a 34-mm OD and accept reticles with 22.8-mm OD. The specially designed lamp directs light exactly where you want. The incident (top) light source has an adjustable beam and variable intensity control. The transmitted (bottom) light source is fluorescent giving you optimum light and cool temperatures to prolong the life of a live specimen. Microscopes are supported by a cast metal frame with gray enamel finish. Each stereomicroscope is supplied with both frosted glass and reversible black-and-white stage plates and a vinyl dust cover. Includes a 6-ft cord with three-prong plug.

• Larger stage accommodates bigger specimens
These full-size, dual-power stereomicroscopes stand 13'' tall and have a working distance of 84 mm. They feature a 45<deg> inclined swivel head that rotates 360<deg> and has adjustable diopter and interpupillary controls. Paired objectives are mounted in a revolving turret. Change magnification by rotating the turret 90<deg>. Paired 10x widefield eyepieces have a 34-mm OD and accept reticles with 22.8-mm OD. The specially designed lamp directs light exactly where you want. The incident (top) light source has an adjustable beam and variable intensity control. The transmitted (bottom) light source is fluorescent giving you optimum light and cool temperatures to prolong the life of a live specimen. Microscopes are supported by a cast metal frame with gray enamel finish. Each stereomicroscope is supplied with both frosted glass and reversible black-and-white stage plates and a vinyl dust cover. Includes a 6-ft cord with three-prong plug.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Microscopes
Product Number GO-48920-30
Product Name Cole-Parmer Dual-Power Stereomicroscope, 10x/30x; 115V
Microscope Type Stereomicroscope
Unlock Full Specs
to access all available technical data

Similar Products

Microscope - Etaluma LumaScope - Baker
Specs
Application Biological / Life Sciences
Grade Research
Features Digital Display
View Details
Quantum Diamond Microscope - (QDM) - CIQTEK Co., Ltd
Specs
Application Biological / Life Sciences; Semiconductor; Quantitative Nondestructive Microscopic Magnetic Imaging
Grade Research
Microscope Type Quantitative Nondestructive Microscopic Magnetic Imaging
View Details
 - 8882932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Special requirements such as modem, RF transmitter, etc.
View Details
BXiS Microscope - BX61 - Evident Scientific
Evident Scientific
Specs
Application Metallurgical
Grade Benchtop
Microscope Type Compound
View Details