R.S. Hughes Company offers a huge selection of facilities maintenance products including this tray service cart. Dimensions are particularly important when considering purchasing a tray service cart. The dimensions for this product include: 24 in shelf length, 48 in shelf width, 32 1/2 in overall height and a 8 in caster diameter. Items within this category come in a variety of colors; this product is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. This tray service cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this tray service cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2200 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Material Handling Carts and Trucks |
Product Number | R2T8MR2448 |
Product Name | Akro-Mils 2200 lb Gray Powder Coated Steel 13 ga Tray Service Cart - Tubular Handle - 32 1/2 in Height - 8 in 2 Swivel, 2 Rigid Casters - Lid Not Included - R2T8MR2448 |
Capacity | 2200 lbs (998 kg) |