R.S. Hughes Company carries a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 54 in deck length, 27 in deck width, 11 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The material used in this SKU are: steel deck and steel frame. The finish on this SKU is powder coated.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Material Handling Carts and Trucks |
Product Number | R2168MRB2754 |
Product Name | Akro-Mils 2000 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 54 in Deck Length - 11 in Deck Height - 8 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - R2168MRB2754 |
Cart / Truck Type | Platform Truck |