R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 48 in deck length, 24 in deck width and a 8 in caster diameter. The color of this platform truck is gray. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has an open handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2400 lb. The material used in this product are: wood deck.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Material Handling Carts and Trucks |
Product Number | RPT24485J5M8GY |
Product Name | Akro-Mils 5 2400 lb Wood 13 ga Platform Truck - Open Handle - 48 in Deck Length - 8 in Mold-on Rubber Casters - RPT24485J5M8GY |
Cart / Truck Type | Platform Truck |