Heavy duty stock cart for warehouse, stockroom, and shipping. Designed to hold lugs at a 20° angle for easy loading with built in writing stand. Cart comes with four 5" platform casters, 2 swivel and 2 fixed. FOB Shipping Point.
Lifetime guarantee against rust and corrosion and a five-year guarantee against workmanship and material defects.
C & C Lift Truck, Inc. | |
---|---|
Product Category | Material Handling Carts and Trucks |
Product Number | H97476 |
Product Name | 3-TIER PICKING CART |
Length | 26 inch (660 mm) |