Large 9" x 3" full pneumatic wheels provide an "impact resistant" ride for instruments, electronics components, etc. Welded steel construction with heavy angle corners supports 1000 lb. loads. Steel tubular handle. Bottom shelf has 1-1/2" retaining lip. Top shelf available flush or with turned up lip. Available with non-slip vinyl laminated to shelf surfaces or smooth steel surfaces. Tan enamel finish. FOB Shipping Point.
C & C Lift Truck, Inc. | |
---|---|
Product Category | Material Handling Carts and Trucks |
Product Number | HLG-2448-8PMT |
Product Name | "IMPACT RESISTANT" INSTRUMENT CART |
Length | 48 inch (1219 mm) |