Meriam Process Technologies Digital Pressure Transmitter,0- 28"H2O,4-20mA DC or0-5V DC Ana. M1500-DN0028-04

Description
Product Highlights mA or V output with ±0.035% FS accuracy No temperature effect from -20º to +50º C 2- or 4-wire 4-20 mA or 4-wire 0-5 V output Two SPST isolated opto-switches DP (dry or wet), Gauge, Compound or Absolute types Full scale ranges from 10” H2O to 3000 PSI 1/8” NPT(F) pressure connections Wet materials: DN=SS/brass/Viton®, DI=316SS/Viton®, GI, CI & AI=316SS DIN rail and panel mounting are standard Configure options (units, zero, damp, etc) and span (LRV, URV) using USB connection and the included Meriam Setup Utility Each Unit Includes Meriam Setup Utility Meriam Serial Protocol Implementation Guide USB Device Drivers & Installation Instructions LabVIEW® VI’s Meriam DLL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Transmitter,0- 28
Rochester, NY, USA
Digital Pressure Transmitter,0- 28"H2O,4-20mA DC or0-5V DC Ana.
M1500-DN0028-04
Digital Pressure Transmitter,0- 28"H2O,4-20mA DC or0-5V DC Ana. M1500-DN0028-04
Product Highlights mA or V output with ±0.035% FS accuracy No temperature effect from -20º to +50º C 2- or 4-wire 4-20 mA or 4-wire 0-5 V output Two SPST isolated opto-switches DP (dry or wet), Gauge, Compound or Absolute types Full scale ranges from 10” H2O to 3000 PSI 1/8” NPT(F) pressure connections Wet materials: DN=SS/brass/Viton®, DI=316SS/Viton®, GI, CI & AI=316SS DIN rail and panel mounting are standard Configure options (units, zero, damp, etc) and span (LRV, URV) using USB connection and the included Meriam Setup Utility Each Unit Includes Meriam Setup Utility Meriam Serial Protocol Implementation Guide USB Device Drivers & Installation Instructions LabVIEW® VI’s Meriam DLL

Product Highlights

  • mA or V output with ±0.035% FS accuracy
  • No temperature effect from -20º to +50º C
  • 2- or 4-wire 4-20 mA or 4-wire 0-5 V output
  • Two SPST isolated opto-switches
  • DP (dry or wet), Gauge, Compound or Absolute types
  • Full scale ranges from 10” H2O to 3000 PSI
  • 1/8” NPT(F) pressure connections
  • Wet materials: DN=SS/brass/Viton®, DI=316SS/Viton®, GI, CI & AI=316SS
  • DIN rail and panel mounting are standard
  • Configure options (units, zero, damp, etc) and span (LRV, URV) using USB connection and the included Meriam Setup Utility

Each Unit Includes

  • Meriam Setup Utility
  • Meriam Serial Protocol Implementation Guide
  • USB Device Drivers & Installation Instructions
  • LabVIEW® VI’s
  • Meriam DLL
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number M1500-DN0028-04
Product Name Digital Pressure Transmitter,0- 28"H2O,4-20mA DC or0-5V DC Ana.
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with switching function - VEGABAR 38 - VEGA Americas, Inc.
Specs
Signal Output Analog Current
Pressure Measurement Process-pressure
Features Intrinsically Safe
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Burkert Fluid Control Systems
Specs
Signal Output Analog Current
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details