Rugged and accurate with great noise immunity, transient protection, and thermal performance, this industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level, whether it be in a lake, in a tank, or in a well.
Features
Pressure and optional temperature
Industry standard, 2-wire, 4-20 mA configuration
Absolute, gauge, or sealed gauge
Thermally compensated - great where water temperatures vary, such as in streams or in industrial tank applications
± 0.06% FSO typical accuracy
Low power
Small diameter, 10.75" length
316 SS, Viton®, Teflon® construction
Titanium and 0.75" diameter versions available
Available with a variety of cable options - polyethylene, polyurethane, or FEP Teflon
Reverse polarity protection
Under- and over- current limitation
Built-in transient protection
Thermally stable
2% over 50 degrees standard
0.2% over 40 degrees with enhanced calibration option
1/4. NPT end cone adapter option
Optional lightning protection available
Calibrated with patented calibration procedures and NIST traceable equipment
Applications
Pump and slug tests
River, stream, reservoir gauging
Stormwater runoff monitoring
Wetland monitoring
Well, tank, tidal levels
Flow monitoring
Water resource management
Landfill leachate levels
Control applications
Rugged and accurate with great noise immunity, transient protection, and thermal performance, this industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level, whether it be in a lake, in a tank, or in a well.
Features
- Pressure and optional temperature
- Industry standard, 2-wire, 4-20 mA configuration
- Absolute, gauge, or sealed gauge
- Thermally compensated - great where water temperatures vary, such as in streams or in industrial tank applications
- ± 0.06% FSO typical accuracy
- Low power
- Small diameter, 10.75" length
- 316 SS, Viton®, Teflon® construction
- Titanium and 0.75" diameter versions available
- Available with a variety of cable options - polyethylene, polyurethane, or FEP Teflon
- Reverse polarity protection
- Under- and over- current limitation
- Built-in transient protection
- Thermally stable
- 2% over 50 degrees standard
- 0.2% over 40 degrees with enhanced calibration option
- 1/4. NPT end cone adapter option
- Optional lightning protection available
- Calibrated with patented calibration procedures and NIST traceable equipment
Applications
- Pump and slug tests
- River, stream, reservoir gauging
- Stormwater runoff monitoring
- Wetland monitoring
- Well, tank, tidal levels
- Flow monitoring
- Water resource management
- Landfill leachate levels
- Control applications