The electronic pressure transmitter PX3222 from ifm electronic has a fixed 4-20 mA analog output from 0-1000 psi. Thanks to the protection rating of IP65 and maintenance-free operation, the PX3222 pressure sensor ensures long-term and reliable operation in both liquid and gas media. The electronic pressure transducer with 1/4" NPT male process connection and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.
ifm electronic gmbh | Automation24, Inc. | |
---|---|---|
Product Category | Pressure Transmitters | Pressure Transmitters |
Product Number | PX3222 | |
Product Name | Pressure transmitter with ceramic measuring cell | Electronic pressure transmitter ifm efector PX3222 |
Signal Output | Analog Voltage; Analog Current; analogue signal | Analog Current; Analog |
Pressure Measurement | Gauge; Vacuum | Gauge; Relative pressure |
Media | Liquid; Gas |