3-PHASE 208/220/120/127V 10KVA/K
DigiKey | |
---|---|
Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
Product Number | 95-S3M10K-NIB-ND |
Product Name | Uninterruptible Power Supply (UPS) Systems |
Technology | On-line (Double-conversion) |
Outlet Options | RS-232 |
Mounting Options | Tower Type |
Standards / Compliance | CSA, FCC, UL |