Variable / Momentary Pneumatic Control
Purpose
medium duty general purpose design
Features & Benefits
Designed for long life operation
Nonskid Base Pad
Plunger can be depressed flush with valve body without damage to valve
Standard 1/8-27 N.P.T. input and output ports
Filtered and lubricated air supply is required for best operation
Line pressure up to 150 P.S.I.
2 holes provided for rigid mounting to floor or equipment
Two-way models do not exhaust back pressure
Materials
Internal Valve is constructed of a Non-Ferrous body, Stainless steel plunger and Teflon coated buna-N O-rings
Air flows when plunger is depressed, stops flowing when plunger is released and exhausts back pressure on output side
Air exhausts around plunger
Operating temperature 0 to 131 °F (-18 to +55 °C)
Rugged Cast Iron Housing
Options
2-way, 3-way and 4-way models available
Heavy gauge steel guard available
Applications
Cut & Form Machine for Transistors
Variable / Momentary Pneumatic Control
Purpose
medium duty general purpose design
Features & Benefits
- Designed for long life operation
- Nonskid Base Pad
- Plunger can be depressed flush with valve body without damage to valve
- Standard 1/8-27 N.P.T. input and output ports
- Filtered and lubricated air supply is required for best operation
- Line pressure up to 150 P.S.I.
- 2 holes provided for rigid mounting to floor or equipment
- Two-way models do not exhaust back pressure
Materials
- Internal Valve is constructed of a Non-Ferrous body, Stainless steel plunger and Teflon coated buna-N O-rings
- Air flows when plunger is depressed, stops flowing when plunger is released and exhausts back pressure on output side
- Air exhausts around plunger
- Operating temperature 0 to 131 °F (-18 to +55 °C)
- Rugged Cast Iron Housing
Options
- 2-way, 3-way and 4-way models available
- Heavy gauge steel guard available
Applications
- Cut & Form Machine for Transistors