14 INCH W X 8 INCH D X 16 INCH H SIZE; TERMINAL BLOCK CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/208 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
Thomas & Betts Corporation | |
---|---|
Product Category | Three Phase Surge Suppressors |
Product Number | 1220-TWES |
Product Name | Surge Suppressor |
Mounting | Flush Mount |
Standards | UL |
Surge Current | 200000 amps |