Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.
Pelonis Technologies, Inc. | |
---|---|
Product Category | DC Motors |
Product Number | PTRF-330T-11360 |
Product Name | 0.015 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor |
Commutation | Brush |
Standard DC Voltage | 6V |
DC Voltage Range | 2.0 to 6.0 VDC |
Output Power | 1.61E-4 HP |
Continuous Current | 0.0150 amps |