Minimum quantity of 5000, custom orders also available
Igarashi Motor Sales USA, LLC | |
---|---|
Product Category | DC Motors |
Product Number | N2742-098-GF-5 |
Product Name | DC Permanent Magnet Brush Motor |
Commutation | Brush |
DC Construction | Permanent Magnet |
Standard DC Voltage | 24V |
DC Voltage Range | 24.0 VDC |
Output Power | 0.0115 HP |