Igarashi Motor Sales USA, LLC DC Permanent Magnet Brush Motor N2738-083-G-3

Suppliers

Company
Product
Description
Supplier Links
St. Charles, IL, USA
DC Permanent Magnet Brush Motor
N2738-083-G-3
DC Permanent Magnet Brush Motor N2738-083-G-3
Minimum quantity of 5000, custom orders also available

Minimum quantity of 5000, custom orders also available

Supplier's Site

Technical Specifications

  Igarashi Motor Sales USA, LLC
Product Category DC Motors
Product Number N2738-083-G-3
Product Name DC Permanent Magnet Brush Motor
Commutation Brush
DC Construction Permanent Magnet
DC Voltage Range 3.6 VDC
Output Power 0.0025 HP
Continuous Current 3.16 amps
Unlock Full Specs
to access all available technical data

Similar Products

IDX 70 M, □70 mm, brushless, with integrated electronics, CANopen - IDX70MA0STPCO326B - maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
D.C. Gearmotors (inch) - A 3Z16-0085B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
DC Construction Permanent Magnet
View Details
Drylin® E Spindle Motor -  - igusĀ® inc.
Specs
Stepper Construction Hybrid
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 60.0 VDC
View Details