maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated temperature sensors on the winding and in the positioning controller are evaluated directly in the drive and enable optimal utilization of the operating range.
maxon | |
---|---|
Product Category | Brushless Motors |
Product Number | IDX70MA0STPCO326B |
Product Name | IDX 70 M, □70 mm, brushless, with integrated electronics, CANopen |
Motor Type | DC Motor |
Standard DC Voltage | 48V |
DC Voltage Range | 48.0 VDC |
Continuous Torque | 12.8 to 16.1 In-lbs (14.8 to 18.57 kg-cm) |
Rotor Inertia | 0.0149 oz-in-sec² (0.1050 kg-cm²) |