DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized items on their motors, without major impact on prices and delivery times.
DOGA, S.A. | |
---|---|
Product Category | DC Motors |
Product Number | 269.4107.30.04 |
Product Name | Type 269 Series |
Commutation | Brush |
DC Construction | Permanent Magnet |
Standard DC Voltage | 24V |
DC Voltage Range | 24.0 VDC |
Output Power | 0.3400 to 0.5300 HP |