Citizen Micro Co., Ltd. DC Motor SCR13-2003

Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR13-2003 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR13-2003
DC Motor SCR13-2003
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR13-2003
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Torque Constant 0.8496 in-oz/amp (6 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Sonic Motor - 2038ZDF&2040ZDF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.7 VDC
Continuous Current 0.0900 amps
Diameter / Width 0.79 inch (20 mm)
View Details
D.C. Gearmotors (inch) - A 3Z16-0070C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Drylin® E Spindle Motor -  - igusĀ® inc.
Specs
Stepper Construction Hybrid
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 60.0 VDC
View Details
brushless EC motor, internal rotor - VG.ECI4240BK1S.EC52.2.21.IB.G7 - ebm-papst Inc.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Output Power 0.0255 HP
View Details