Effective way to control motion control applications
Anaheim Automation, Inc. | |
---|---|
Product Category | DC Motors |
Product Number | BDS-44-59-12.0V-13870 |
Product Name | Brush DC Motor |
Commutation | Brush |
DC Construction | Permanent Magnet |
Standard DC Voltage | 12V; 24V |
DC Voltage Range | 12.0 to 30.0 VDC |
Continuous Current | 9 amps |