Dwyer Instruments VFB series flowmeters feature a 4 Inch scale and easy to read design. The direct reading scales eliminate troublesome conversions. Integral flow guides stabilise the float throughout the range. The float is highly visible against a white background. The VFB series are accurate within ±3% of full-scale reading.
Easy to read design. 4 Inch Scale. Simple installation. Easy cleaning
Media Monitored = Liquid
Device Type = Acrylic Flow Meter
Minimum Flow Rate = 6 gal/h
Maximum Flow Rate = 60 gal/h
Pipe Diameter Range = 1/8 in
Connection Type = 1/8 NPT Female
Maximum Pressure = 10 (Without Valve) bar, 6.9 (With Valve) bar
Material = Acrylic Plastic
Maximum Media Temperature = +38 (Without Valve) °C, +48 (With Valve) °C
Series = VFB
RS Components, Ltd. | |
---|---|
Product Category | Liquid Flow Meters |
Product Number | 9067819 |
Process Media Type | Liquid |