These rugged inline flow switches use 100 micron filtration and are less susceptible to clogging than other high-pressure inline flow switches. The 1 piece magnetic PPS composite piston makes the FS-380 ideal for high-pressure applications such as industrial cleaning equipment. The FS-380 is also an excellent choice for semicon cooling applications where simple design and reliable operation are required.
⢠Flow Rate Settings: 1 LPM to 7.5 LPM,⢠Port Size: Multiple,⢠Primary Construction Material: Brass or Stainless Steel,⢠Setting Type: Fixed
⢠Electronic Equipment: Laser Heads, Welders, Power Supplies, High-Speed Spindles, X-Ray Tubes, Semiconductor Equipment ,⢠Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics ,⢠Processing and Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
Media Monitored = Liquid
Device Type = Piston
Maximum Flow Rate = 0.15 gal/min
Pipe Diameter Range = 3/8 in
Connection Type = 3/8 NPT Male
Maximum Pressure = 107bar
Material = Brass
Minimum Operating Temperature = -28.8°C
Maximum Operating Temperature = +135°C
Series = FS-380
FS-380 Series - Compact Flow Switch
FS-380 Series - Compact Flow Switch for High Inline Pressure
RS Components, Ltd. | Galco Industrial Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Liquid Flow Meters | Flow Meters | Flow Meters |
Product Number | 9068294 | 181130 | 48K7419 |
Product Name | GEMS Flow Switches | Fs-380 Series Compact Flow Switch For High Inline Pressure Gems Sensors | |
Operating Temperature | -20 to 275 F (-29 to 135 C) | ||
Process Media Type | Liquid | ||
Operating Pressure | 1552 psi (1092 m H2O) | ||
Gas Volumetric Flow Rate | 0.0201 SCFM (0.0341 m³/hr) |