SPECIFICATIONS
Flow Range 2.4 to 240 liters/min.
Maximum Operating Pressure 414 bar (6000 psi)
Displacement 133 cc/rev
Weight 21 kg
Recommended Filtration 30 micron
Port Size(s)
1
" NPT, #16 SAE,
Accuracy (at 30 cP)
±
0.3% of reading over a 100:1 turndown (30 cP)
Fluids Most non-aqueous, hydrocarbon based fluids
Max Machinery, Inc. | |
---|---|
Product Category | Liquid Flow Meters |
Product Number | Model G240 |
Product Name | Gear Flow Meter |
Meter Technology | Gear Meter |
Approvals | ATEX; Underwriters Laboratory; CE, cUL Certified |
Operating Temperature | -40 to 176 F (-40 to 80 C) |
Process Media Type | Liquid |
Operating Pressure | 6000 psi (4223 m H2O) |