KOBOLD Instruments, Inc. SWK - Flowmeters and Switches

Suppliers

Company
Product
Description
Supplier Links
SWK - Flowmeters and Switches -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
SWK - Flowmeters and Switches
SWK - Flowmeters and Switches
Product Features Measuring Switching Range0.05-0.1...13-2 4/min.water FittingG 1/2 female Materialbrass, SS or PVC Max. pressure3600 PSIG Max.temperature210°F Accuracy+/- 4 % FS KOBOLD flow meters and switches of model SWK operate on the known suspended float principle, however without the use of a conical measuring tube. A float with orifice moves in the direction of flow against the force of a spring in a cylindrical guide tube. The float contains a permanent magnet which operates an adjustable setpoint contact mounted on the outside. The SWK series is compact and can be mounted in any orientation. Model SWK flow switches are ideally suited for monitoring low flows in applications where low cost and high reliability are critical.

Product Features

  • Measuring Switching Range0.05-0.1...13-24/min.water
  • FittingG 1/2 female
  • Materialbrass, SS or PVC
  • Max. pressure3600 PSIG
  • Max.temperature210°F
  • Accuracy+/- 4 % FS

KOBOLD flow meters and switches of model SWK operate on the known suspended float principle, however without the use of a conical measuring tube. A float with orifice moves in the direction of flow against the force of a spring in a cylindrical guide tube. The float contains a permanent magnet which operates an adjustable setpoint contact mounted on the outside. The SWK series is compact and can be mounted in any orientation. Model SWK flow switches are ideally suited for monitoring low flows in applications where low cost and high reliability are critical.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name SWK - Flowmeters and Switches
Process Media Type Liquid
Operating Pressure 85 to 3600 psi (59.82 to 2534 m H2O)
Media Temperature 140 to 210 F (60 to 99 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Flow transmitter - SFTE-10U-M5F-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
Magnetic-inductive flow meter - SM8001 - ifm electronic gmbh
Specs
Meter Technology Electromagnetic
Features Programmable
Approvals ce, cul, iolink
View Details
3 suppliers