Ideal for monitoring pump performance and media flows in hydraulic systems.
Flows up to 150 GPM (568 Lpm).
Pressures up to 6000 PSI (414 bar).
Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders and more!
The only way to test a pump and motors safely and effectively is to use a flow meter.
Specifications:
Materials: 2024 – T351 Anodized aluminum body, piston and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone.
Pressure Seals: Viton®
Threads: SAE J1926/1
Temperature Range: -20 to +240 °F (-29 to +116 °C)
Pressure Rating: Aluminum Operating: 3,500 psi/241 bar max. with a 3:1 safety factor. Stainless Steel Operating: 6,000 psi/414 bar max. (5,000 psi/345 bar max. for 3/4′ to 1-1/4′ series) with a 3:1 safety factor.
Accuracy: ±2% of full scale
Repeatability: ±1%
Calibration: 0.876 Specific Gravity – For use with hydraulic oil
Ideal for monitoring pump performance and media flows in hydraulic systems.
- Flows up to 150 GPM (568 Lpm).
- Pressures up to 6000 PSI (414 bar).
- Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders and more!
- The only way to test a pump and motors safely and effectively is to use a flow meter.
Specifications:
- Materials: 2024 – T351 Anodized aluminum body, piston and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone.
- Pressure Seals: Viton®
- Threads: SAE J1926/1
- Temperature Range: -20 to +240 °F (-29 to +116 °C)
- Pressure Rating: Aluminum Operating: 3,500 psi/241 bar max. with a 3:1 safety factor. Stainless Steel Operating: 6,000 psi/414 bar max. (5,000 psi/345 bar max. for 3/4″ to 1-1/4″ series) with a 3:1 safety factor.
- Accuracy: ±2% of full scale
- Repeatability: ±1%
- Calibration: 0.876 Specific Gravity – For use with hydraulic oil