Abracon, LLC AMCV-0402 AMCV-0402-180-C500N-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-0402 - AMCV-0402-180-C500N-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-0402 Maximum AC Volts: 12.7 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V Current - Surge: 10 A Energy: 20 mJ Number of Circuits: 1 Capacitance @ Frequency: 50pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0402 (1005 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-0402
  • Maximum AC Volts: 12.7 V
  • Maximum DC Volts: 18 V
  • Varistor Voltage (Min): 22 V
  • Varistor Voltage (Typ): 25 V
  • Varistor Voltage (Max): 28 V
  • Current - Surge: 10 A
  • Energy: 20 mJ
  • Number of Circuits: 1
  • Capacitance @ Frequency: 50pF @ 1MHz
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Package / Case: 0402 (1005 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - AMCV-0402-180-C500N-T-ND - DigiKey
Thief River Falls, MN, United States
25V 10A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

25V 10A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-0402-180-C500N-T AMCV-0402-180-C500N-T-ND
Product Name AMCV-0402 Varistors, MOVs
Operating DC Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermally Protected Varistor Series - TMOV14RP385E - Littelfuse, Inc.
Specs
Operating DC Voltage 1025 volts
Operating AC Voltage 385 volts
View Details
2 suppliers
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Voltage Suppressors (Varistors) -  - EPCOS AG
Specs
Lead Style Radial; Axial; None
Mounting Option Surface Mount Technology
Operating DC Voltage 1465 volts
View Details
Transient Voltage Suppressors - Multilayer Varistors - AVX Corporation
Specs
Lead Style Radial (optional feature); Axial (optional feature); None (optional feature)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
View Details